TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4J4X7T2W473K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J4X7T2W473K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J4X7T2W473K125AA
Multilayer Ceramic Chip Capacitor CGA4J4X7T2W473K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-7114-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7114-2-ND
Ceramic Capacitors 445-7114-2-ND
0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7114-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7114-6-ND
Ceramic Capacitors 445-7114-6-ND
0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7114-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7114-1-ND
Ceramic Capacitors 445-7114-1-ND
0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

0.047µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7T, 450 V, 0805 [2012 Metric] Rohs Compliant Tdk - 52W9785 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7T, 450 V, 0805 [2012 Metric] Rohs Compliant Tdk
52W9785
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7T, 450 V, 0805 [2012 Metric] Rohs Compliant Tdk 52W9785
Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X7T, 450 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X7T, 450 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7T, 450 V, 0805 [2012 Metric] Rohs Compliant Tdk - 51T2247 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7T, 450 V, 0805 [2012 Metric] Rohs Compliant Tdk
51T2247
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7T, 450 V, 0805 [2012 Metric] Rohs Compliant Tdk 51T2247
Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X7T, 450 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X7T, 450 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J4X7T2W473K125AA 445-7114-2-ND 445-7114-6-ND 52W9785
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7T, 450 V, 0805 [2012 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 101C513U100DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers