TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4J4C0G2W472J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J4C0G2W472J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J4C0G2W472J125AA
Multilayer Ceramic Chip Capacitor CGA4J4C0G2W472J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794961 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794961
MLCCs - Multilayer Ceramic Capacitors 1794961
TDK CGA4J4C0G2W472J125AA

TDK CGA4J4C0G2W472J125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795429 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795429
MLCCs - Multilayer Ceramic Capacitors 1795429
TDK CGA4J4C0G2W472J125AA

TDK CGA4J4C0G2W472J125AA

Supplier's Site
Ceramic Capacitors - 445-15570-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15570-2-ND
Ceramic Capacitors 445-15570-2-ND
4700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15570-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15570-6-ND
Ceramic Capacitors 445-15570-6-ND
4700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15570-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15570-1-ND
Ceramic Capacitors 445-15570-1-ND
4700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA4J4C0G2W472J125AA
CAP CER 4700PF 450V C0G 0805

CAP CER 4700PF 450V C0G 0805

Supplier's Site
Cap, 4700Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4635 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4635
Cap, 4700Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4635
CAP, 4700PF, 450V, 5%, C0G/NP0, 0805; Capacitance:4700pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 4700PF, 450V, 5%, C0G/NP0, 0805; Capacitance:4700pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J4C0G2W472J125AA 1794961 445-15570-2-ND 445-15570-6-ND CGA4J4C0G2W472J125AA 68AC4635
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 4700Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Applications Automotive Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 334SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers