TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4J3X8R1E474K125AB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J3X8R1E474K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J3X8R1E474K125AB
Multilayer Ceramic Chip Capacitor CGA4J3X8R1E474K125AB
High Temperature Application

High Temperature Application

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795531 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795531
MLCCs - Multilayer Ceramic Capacitors 1795531
TDK CGA4J3X8R1E474K125AB

TDK CGA4J3X8R1E474K125AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794953 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794953
MLCCs - Multilayer Ceramic Capacitors 1794953
TDK CGA4J3X8R1E474K125AB

TDK CGA4J3X8R1E474K125AB

Supplier's Site
Ceramic Capacitors - 445-12818-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12818-1-ND
Ceramic Capacitors 445-12818-1-ND
0.47µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12818-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12818-6-ND
Ceramic Capacitors 445-12818-6-ND
0.47µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12818-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12818-2-ND
Ceramic Capacitors 445-12818-2-ND
0.47µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

0.47µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Cap Ceramic 0.47uF 25V X8R 10% SMD 0805 150°C Blister Plastic T/R - 769-CGA4J3X8R1E474K125AB - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.47uF 25V X8R 10% SMD 0805 150°C Blister Plastic T/R
769-CGA4J3X8R1E474K125AB
Cap Ceramic 0.47uF 25V X8R 10% SMD 0805 150°C Blister Plastic T/R 769-CGA4J3X8R1E474K125AB
Cap Ceramic 0.47uF 25V X8R 10% SMD 0805 150°C Blister Plastic T/R

Cap Ceramic 0.47uF 25V X8R 10% SMD 0805 150°C Blister Plastic T/R

Supplier's Site
Cap, 0.47Μf, 25V, 10%, X8R, 0805; Capacitance Tdk - 68AC4628 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 25V, 10%, X8R, 0805; Capacitance Tdk
68AC4628
Cap, 0.47Μf, 25V, 10%, X8R, 0805; Capacitance Tdk 68AC4628
CAP, 0.47µF, 25V, 10%, X8R, 0805; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 25V, 10%, X8R, 0805; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J3X8R1E474K125AB 1795531 445-12818-1-ND 445-12818-6-ND 769-CGA4J3X8R1E474K125AB 68AC4628
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.47uF 25V X8R 10% SMD 0805 150°C Blister Plastic T/R Cap, 0.47Μf, 25V, 10%, X8R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details