TDK U.S.A. Corporation Ceramic Capacitors CGA4J3X8L1E155K125AB

Description
1.5µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175263-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175263-1-ND
Ceramic Capacitors 445-175263-1-ND
1.5µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

1.5µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175263-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175263-6-ND
Ceramic Capacitors 445-175263-6-ND
1.5µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

1.5µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175263-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175263-2-ND
Ceramic Capacitors 445-175263-2-ND
1.5µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

1.5µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-175263-1-ND 445-175263-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers