Mid Voltage (100 to 630V)
0.047µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)
0.047µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)
0.047µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)
TDK CGA4J3X7T2E473K125AE
TDK CGA4J3X7T2E473K125AE
CAP, 0.047µF, 250V, 10%, X7T, 0805; Capacitance:47000pF;
CAP CER 0.047UF 250V X7T 0805
CAP CER 0.047UF 250V X7T 0805
| TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA4J3X7T2E473K125AE | 445-8779-1-ND | 445-8779-6-ND | 1794950 | 68AC4625 | CGA4J3X7T2E473K125AE | CGA4J3X7T2E473K125AE |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 0.047Μf, 250V, 10%, X7T, 0805; Capacitance Tdk | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Technology | Multilayer | Multilayer | Single-Layer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | Automotive; Automotive, Boardflex Sensitive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |