Mid Voltage (100 to 630V)
0.1µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)
0.1µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)
0.1µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)
SMD Multilayer Ceramic Capacitor, CGA Series, 0.1 F, 20%, X7T, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, CGA Series, 0.1 F, 20%, X7T, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA4J3X7T2E104M125AE | 445-7965-2-ND | 445-7965-6-ND | 40Y2298 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 20%, X7T, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Multilayer | ||
| Applications | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |