TDK Corporation Multilayer Ceramic Chip Capacitor CGA4J3X7T2E104K125AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J3X7T2E104K125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J3X7T2E104K125AE
Multilayer Ceramic Chip Capacitor CGA4J3X7T2E104K125AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155279P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155279P
MLCCs - Multilayer Ceramic Capacitors 9155279P
TDK CGA4J3X7T2E104K125AE

TDK CGA4J3X7T2E104K125AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155279 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155279
MLCCs - Multilayer Ceramic Capacitors 9155279
TDK CGA4J3X7T2E104K125AE

TDK CGA4J3X7T2E104K125AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110059 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110059
MLCCs - Multilayer Ceramic Capacitors 1110059
TDK CGA4J3X7T2E104K125AE

TDK CGA4J3X7T2E104K125AE

Supplier's Site
Ceramic Capacitors - 445-8778-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8778-1-ND
Ceramic Capacitors 445-8778-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8778-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8778-2-ND
Ceramic Capacitors 445-8778-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8778-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8778-6-ND
Ceramic Capacitors 445-8778-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4J3X7T2E104K125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J3X7T2E104K125AE
Ceramic Capacitors CGA4J3X7T2E104K125AE
CAP CER 0.1UF 250V X7T 0805

CAP CER 0.1UF 250V X7T 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 0805; Capacitance Tdk - 94AC3915 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 0805; Capacitance Tdk
94AC3915
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 0805; Capacitance Tdk 94AC3915
CAP, AEC-Q200, 0.1UF, 250V, MLCC, 0805; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 250V, MLCC, 0805; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk - 80X3189 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk
80X3189
Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk 80X3189
Multilayer Ceramic Capacitor, CGA Series, 0.1 - F, - 10%, X7T, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.1 - F, - 10%, X7T, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J3X7T2E104K125AE 9155279P 9155279 445-8778-1-ND 445-8778-6-ND CGA4J3X7T2E104K125AE 94AC3915 80X3189
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 0805; Capacitance Tdk Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X7T Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details