TDK Corporation Multilayer Ceramic Chip Capacitor CGA4J3X7T2E104K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J3X7T2E104K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J3X7T2E104K125AA
Multilayer Ceramic Chip Capacitor CGA4J3X7T2E104K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6976-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6976-2-ND
Ceramic Capacitors 445-6976-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6976-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6976-1-ND
Ceramic Capacitors 445-6976-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6976-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6976-6-ND
Ceramic Capacitors 445-6976-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 250V Capacitor
60-CGA4J3X7T2E104K125AA
0.1UF 250V Capacitor 60-CGA4J3X7T2E104K125AA
CAP CER 0.1UF 250V X7T 0805 Product overview: CGA4J3X7T2E104K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J3X7T2E104K12 5AA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 250V X7T 0805 Product overview: CGA4J3X7T2E104K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J3X7T2E104K125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA4J3X7T2E104K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J3X7T2E104K125AA
Ceramic Capacitors CGA4J3X7T2E104K125AA
CAP CER 0.1UF 250V X7T 0805

CAP CER 0.1UF 250V X7T 0805

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk - 52W9779 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk
52W9779
Smd Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk 52W9779
SMD Multilayer Ceramic Capacitor, CGA Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk - 40Y2297 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk
40Y2297
Smd Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk 40Y2297
SMD Multilayer Ceramic Capacitor, CGA Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J3X7T2E104K125AA 445-6976-2-ND 445-6976-6-ND 60-CGA4J3X7T2E104K125AA CGA4J3X7T2E104K125AA 52W9779
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.1UF 250V Capacitor Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 10%, X7T, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 157SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF2R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details