TDK Corporation Multilayer Ceramic Chip Capacitor CGA4J3X7S2A474M125AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J3X7S2A474M125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J3X7S2A474M125AE
Multilayer Ceramic Chip Capacitor CGA4J3X7S2A474M125AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-7960-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7960-6-ND
Ceramic Capacitors 445-7960-6-ND
0.47µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7960-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7960-2-ND
Ceramic Capacitors 445-7960-2-ND
0.47µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7960-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7960-1-ND
Ceramic Capacitors 445-7960-1-ND
0.47µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 100V Capacitor
60-CGA4J3X7S2A474M125AE
0.47UF 100V Capacitor 60-CGA4J3X7S2A474M125AE
CAP CER 0.47UF 100V X7S 0805 Product overview: CGA4J3X7S2A474M125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J3X7S2A474M12 5AE can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 100V X7S 0805 Product overview: CGA4J3X7S2A474M125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J3X7S2A474M125AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 20%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk - 52W9778 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 20%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk
52W9778
Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 20%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk 52W9778
Multilayer Ceramic Capacitor, CGA Series, 0.47 - F, - 20%, X7S, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.47 - F, - 20%, X7S, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J3X7S2A474M125AE 445-7960-6-ND 445-7960-2-ND 60-CGA4J3X7S2A474M125AE 52W9778
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.47UF 100V Capacitor Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 20%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details