TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4J3X7S2A474K125AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J3X7S2A474K125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J3X7S2A474K125AE
Multilayer Ceramic Chip Capacitor CGA4J3X7S2A474K125AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794949 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794949
MLCCs - Multilayer Ceramic Capacitors 1794949
TDK CGA4J3X7S2A474K125AE

TDK CGA4J3X7S2A474K125AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795420 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795420
MLCCs - Multilayer Ceramic Capacitors 1795420
TDK CGA4J3X7S2A474K125AE

TDK CGA4J3X7S2A474K125AE

Supplier's Site
Ceramic Capacitors - 445-8783-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8783-2-ND
Ceramic Capacitors 445-8783-2-ND
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8783-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8783-1-ND
Ceramic Capacitors 445-8783-1-ND
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8783-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8783-6-ND
Ceramic Capacitors 445-8783-6-ND
0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.47Μf, 100V, 10%, X7S, 0805; Capacitance Tdk - 68AC4624 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 100V, 10%, X7S, 0805; Capacitance Tdk
68AC4624
Cap, 0.47Μf, 100V, 10%, X7S, 0805; Capacitance Tdk 68AC4624
CAP, 0.47µF, 100V, 10%, X7S, 0805; Capacitance:0.47µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Soft Term Series; Operating RoHS Compliant: Yes

CAP, 0.47µF, 100V, 10%, X7S, 0805; Capacitance:0.47µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Soft Term Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0805,x7S,100V,0.47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 93T4811 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7S,100V,0.47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
93T4811
Mlcc,0805,x7S,100V,0.47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 93T4811
MLCC,0805,X7S,100V,0 .47µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7S,100V,0.47µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA4J3X7S2A474K125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J3X7S2A474K125AE
Ceramic Capacitors CGA4J3X7S2A474K125AE
CAP CER 0.47UF 100V X7S 0805

CAP CER 0.47UF 100V X7S 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J3X7S2A474K125AE 1794949 445-8783-2-ND 445-8783-6-ND 68AC4624 93T4811 CGA4J3X7S2A474K125AE
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.47Μf, 100V, 10%, X7S, 0805; Capacitance Tdk Mlcc,0805,x7S,100V,0.47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AHR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details