TDK Corporation Multilayer Ceramic Chip Capacitor CGA4J3X7S2A105K125AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J3X7S2A105K125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J3X7S2A105K125AE
Multilayer Ceramic Chip Capacitor CGA4J3X7S2A105K125AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155263P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155263P
MLCCs - Multilayer Ceramic Capacitors 9155263P
TDK CGA4J3X7S2A105K125AE

TDK CGA4J3X7S2A105K125AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155263 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155263
MLCCs - Multilayer Ceramic Capacitors 9155263
TDK CGA4J3X7S2A105K125AE

TDK CGA4J3X7S2A105K125AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109779 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109779
MLCCs - Multilayer Ceramic Capacitors 1109779
TDK CGA4J3X7S2A105K125AE

TDK CGA4J3X7S2A105K125AE

Supplier's Site
Ceramic Capacitors - 445-8782-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8782-6-ND
Ceramic Capacitors 445-8782-6-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8782-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8782-2-ND
Ceramic Capacitors 445-8782-2-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8782-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8782-1-ND
Ceramic Capacitors 445-8782-1-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4J3X7S2A105K125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J3X7S2A105K125AE
Ceramic Capacitors CGA4J3X7S2A105K125AE
CAP CER 1UF 100V X7S 0805

CAP CER 1UF 100V X7S 0805

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 F, 10%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk - 39Y3551 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 F, 10%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk
39Y3551
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 F, 10%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk 39Y3551
SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 1 F, 10%, X7S, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 1 F, 10%, X7S, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 100V, 10%, X7S, 0805, Reel; Capacitance Tdk - 79Y4102 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 100V, 10%, X7S, 0805, Reel; Capacitance Tdk
79Y4102
Cap, 1Μf, 100V, 10%, X7S, 0805, Reel; Capacitance Tdk 79Y4102
CAP, 1µF, 100V, 10%, X7S, 0805, REEL; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Soft Term Series; Operating RoHS Compliant: Yes

CAP, 1µF, 100V, 10%, X7S, 0805, REEL; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Soft Term Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J3X7S2A105K125AE 9155263P 9155263 445-8782-6-ND 445-8782-2-ND CGA4J3X7S2A105K125AE 39Y3551 79Y4102
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 F, 10%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk Cap, 1Μf, 100V, 10%, X7S, 0805, Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C121J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908646P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details