TDK Corporation Multilayer Ceramic Chip Capacitor CGA4J3X7S2A105K125AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J3X7S2A105K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J3X7S2A105K125AB
Multilayer Ceramic Chip Capacitor CGA4J3X7S2A105K125AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
1UF 100V Capacitor
60-CGA4J3X7S2A105K125AB
1UF 100V Capacitor 60-CGA4J3X7S2A105K125AB
CAP CER 1UF 100V X7S 0805 Product overview: CGA4J3X7S2A105K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J3X7S2A105K12 5AB can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X7S 0805 Product overview: CGA4J3X7S2A105K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J3X7S2A105K125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-6974-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6974-2-ND
Ceramic Capacitors 445-6974-2-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6974-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6974-6-ND
Ceramic Capacitors 445-6974-6-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6974-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6974-1-ND
Ceramic Capacitors 445-6974-1-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330364-CGA4J3X7S2A105K125AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330364-CGA4J3X7S2A105K125AB
Capacitors - Ceramic Capacitors 1330364-CGA4J3X7S2A105K125AB
Manufacturer: TDK Corporation Win Source Part Number: 1330364-CGA4J3X7S2A1 05K125AB Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA4J3X7S2A105KT0Y0N ,445-6974-1,445-6974 -2,CGA4J3X7S2A105K,4 45-6974-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330364-CGA4J3X7S2A105K125AB
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA4J3X7S2A105KT0Y0N,445-6974-1,445-6974-2,CGA4J3X7S2A105K,445-6974-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9038736 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9038736
MLCCs - Multilayer Ceramic Capacitors 9038736
TDK CGA4J3X7S2A105K125AB

TDK CGA4J3X7S2A105K125AB

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 F, 10%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk - 40Y2295 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 F, 10%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk
40Y2295
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 F, 10%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk 40Y2295
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 1 - F, - 10%, X7S, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 1 - F, - 10%, X7S, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7S, 1Uf, 100V, 0805, Reel; Capacitance Tdk - 52W9775 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7S, 1Uf, 100V, 0805, Reel; Capacitance Tdk
52W9775
Cap, Mlcc, X7S, 1Uf, 100V, 0805, Reel; Capacitance Tdk 52W9775
CAP, MLCC, X7S, 1UF, 100V, 0805, REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

CAP, MLCC, X7S, 1UF, 100V, 0805, REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

Supplier's Site
Mlcc,0805,x7S,100V,1?f,1.25Mm Rohs Compliant Tdk - 78AH9932 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7S,100V,1?f,1.25Mm Rohs Compliant Tdk
78AH9932
Mlcc,0805,x7S,100V,1?f,1.25Mm Rohs Compliant Tdk 78AH9932
MLCC,0805,X7S,100V,1 ?F,1.25MM ROHS COMPLIANT: YES

MLCC,0805,X7S,100V,1?F,1.25MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J3X7S2A105K125AB 60-CGA4J3X7S2A105K125AB 445-6974-2-ND 445-6974-6-ND 1330364-CGA4J3X7S2A105K125AB 9038736 40Y2295 52W9775 78AH9932
Product Name Multilayer Ceramic Chip Capacitor 1UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 F, 10%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk Cap, Mlcc, X7S, 1Uf, 100V, 0805, Reel; Capacitance Tdk Mlcc,0805,x7S,100V,1?f,1.25Mm Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details