TDK Corporation Multilayer Ceramic Chip Capacitor CGA4J3X7R1E225K125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J3X7R1E225K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J3X7R1E225K125AB
Multilayer Ceramic Chip Capacitor CGA4J3X7R1E225K125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1315750-CGA4J3X7R1E225K125AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1315750-CGA4J3X7R1E225K125AB
Capacitors - Ceramic Capacitors 1315750-CGA4J3X7R1E225K125AB
Win Source Part Number: 1315750-CGA4J3X7R1E2 25K125AB Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1315750-CGA4J3X7R1E225K125AB
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-CGA4J3X7R1E225K125AB
2.2UF 25V Capacitor 60-CGA4J3X7R1E225K125AB
CAP CER 2.2UF 25V X7R 0805 Product overview: CGA4J3X7R1E225K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J3X7R1E225K12 5AB can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X7R 0805 Product overview: CGA4J3X7R1E225K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J3X7R1E225K125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9038726 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9038726
MLCCs - Multilayer Ceramic Capacitors 9038726
TDK CGA4J3X7R1E225K125AB

TDK CGA4J3X7R1E225K125AB

Supplier's Site
Ceramic Capacitors - 445-6965-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6965-2-ND
Ceramic Capacitors 445-6965-2-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6965-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6965-1-ND
Ceramic Capacitors 445-6965-1-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6965-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6965-6-ND
Ceramic Capacitors 445-6965-6-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4J3X7R1E225K125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J3X7R1E225K125AB
Ceramic Capacitors CGA4J3X7R1E225K125AB
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk - 39Y3548 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk
39Y3548
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk 39Y3548
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk - 68AH9337 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
68AH9337
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk 68AH9337
CAP, AEC-Q200, 2.2UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J3X7R1E225K125AB 1315750-CGA4J3X7R1E225K125AB 60-CGA4J3X7R1E225K125AB 9038726 445-6965-2-ND 445-6965-6-ND CGA4J3X7R1E225K125AB 39Y3548 68AH9337
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 2.2UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details