TDK Corporation Multilayer Ceramic Chip Capacitor CGA4J3X7R1C475K125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J3X7R1C475K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J3X7R1C475K125AB
Multilayer Ceramic Chip Capacitor CGA4J3X7R1C475K125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-6969-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6969-1-ND
Ceramic Capacitors 445-6969-1-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6969-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6969-6-ND
Ceramic Capacitors 445-6969-6-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6969-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6969-2-ND
Ceramic Capacitors 445-6969-2-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 16V Capacitor
60-CGA4J3X7R1C475K125AB
4.7UF 16V Capacitor 60-CGA4J3X7R1C475K125AB
CAP CER 4.7UF 16V X7R 0805 Product overview: CGA4J3X7R1C475K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J3X7R1C475K12 5AB can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X7R 0805 Product overview: CGA4J3X7R1C475K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J3X7R1C475K125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA4J3X7R1C475K125AB - 1029123-CGA4J3X7R1C475K125AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA4J3X7R1C475K125AB
1029123-CGA4J3X7R1C475K125AB
Ceramic Capacitors - CGA4J3X7R1C475K125AB 1029123-CGA4J3X7R1C475K125AB
Manufacturer: TDK Corporation Win Source Part Number: 1029123-CGA4J3X7R1C4 75K125AB Packaging: Reel - TR Voltage Rating: 16V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: TDK Corporation
Win Source Part Number: 1029123-CGA4J3X7R1C475K125AB
Packaging: Reel - TR
Voltage Rating: 16V
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.057" (1.45mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155247P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155247P
MLCCs - Multilayer Ceramic Capacitors 9155247P
TDK CGA4J3X7R1C475K125AB

TDK CGA4J3X7R1C475K125AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155247 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155247
MLCCs - Multilayer Ceramic Capacitors 9155247
TDK CGA4J3X7R1C475K125AB

TDK CGA4J3X7R1C475K125AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110056 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110056
MLCCs - Multilayer Ceramic Capacitors 1110056
TDK CGA4J3X7R1C475K125AB

TDK CGA4J3X7R1C475K125AB

Supplier's Site
Ceramic Capacitors - CGA4J3X7R1C475K125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J3X7R1C475K125AB
Ceramic Capacitors CGA4J3X7R1C475K125AB
CAP CER 4.7UF 16V X7R 0805

CAP CER 4.7UF 16V X7R 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 4.7 F, 10%, X7R, 16 V Rohs Compliant Tdk - 52W9762 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 4.7 F, 10%, X7R, 16 V Rohs Compliant Tdk
52W9762
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 4.7 F, 10%, X7R, 16 V Rohs Compliant Tdk 52W9762
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 4.7 - F, - 10%, X7R, 16 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 4.7 - F, - 10%, X7R, 16 V RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 4.7 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Tdk - 40Y2289 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 4.7 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Tdk
40Y2289
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 4.7 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Tdk 40Y2289
SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 4.7 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 4.7 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
TDK - CGA4J3X7R1C475K125AB - SMD Multilayer Ceramic Capacitor, 4.7 µF, 16 V, 0805 [2012 Metric], ± 10%, X7R, CGA Series - 769-CGA4J3X7R1C475K125AB - Utmel Electronic Limited
Hong Kong, China
TDK - CGA4J3X7R1C475K125AB - SMD Multilayer Ceramic Capacitor, 4.7 µF, 16 V, 0805 [2012 Metric], ± 10%, X7R, CGA Series
769-CGA4J3X7R1C475K125AB
TDK - CGA4J3X7R1C475K125AB - SMD Multilayer Ceramic Capacitor, 4.7 µF, 16 V, 0805 [2012 Metric], ± 10%, X7R, CGA Series 769-CGA4J3X7R1C475K125AB
TDK - CGA4J3X7R1C475K125AB - SMD Multilayer Ceramic Capacitor, 4.7 µF, 16 V, 0805 [2012 Metric], ± 10%, X7R, CGA Series

TDK - CGA4J3X7R1C475K125AB - SMD Multilayer Ceramic Capacitor, 4.7 µF, 16 V, 0805 [2012 Metric], ± 10%, X7R, CGA Series

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J3X7R1C475K125AB 445-6969-1-ND 445-6969-6-ND 60-CGA4J3X7R1C475K125AB 1029123-CGA4J3X7R1C475K125AB 9155247P 9155247 CGA4J3X7R1C475K125AB 52W9762 769-CGA4J3X7R1C475K125AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 4.7UF 16V Capacitor Ceramic Capacitors - CGA4J3X7R1C475K125AB MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 4.7 F, 10%, X7R, 16 V Rohs Compliant Tdk TDK - CGA4J3X7R1C475K125AB - SMD Multilayer Ceramic Capacitor, 4.7 µF, 16 V, 0805 [2012 Metric], ± 10%, X7R, CGA Series
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic X7R; X7R
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CFR45C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details