6.8µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
6.8µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
CAP CER 6.8UF 10V X5R 0805
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 445-12646-1-ND | CGA4J3X5R1A685K125AB |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 6.8 microF | 6.8 microF |