TDK U.S.A. Corporation Ceramic Capacitors CGA4J3C0G2E682J125AE

Description
6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175696-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175696-1-ND
Ceramic Capacitors 445-175696-1-ND
6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175696-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175696-6-ND
Ceramic Capacitors 445-175696-6-ND
6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175696-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175696-2-ND
Ceramic Capacitors 445-175696-2-ND
6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6800pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 6800Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0442 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6800Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk
39AH0442
Cap, Aec-Q200, 6800Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk 39AH0442
CAP, AEC-Q200, 6800PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6800PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0805,c0G,250V,6.8Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 58AC2377 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,250V,6.8Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
58AC2377
Mlcc,0805,c0G,250V,6.8Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 58AC2377
MLCC,0805,C0G,250V,6 .8nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,250V,6.8nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175696-1-ND 445-175696-6-ND 39AH0442
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 6800Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - C0805C471K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details