TDK U.S.A. Corporation Ceramic Capacitors CGA4J3C0G2E562J125AE

Description
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175695-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175695-1-ND
Ceramic Capacitors 445-175695-1-ND
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175695-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175695-2-ND
Ceramic Capacitors 445-175695-2-ND
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175695-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175695-6-ND
Ceramic Capacitors 445-175695-6-ND
5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 5600Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0441 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5600Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk
39AH0441
Cap, Aec-Q200, 5600Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk 39AH0441
CAP, AEC-Q200, 5600PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 5600PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0805,c0G,250V,5.6Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 58AC2376 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,250V,5.6Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
58AC2376
Mlcc,0805,c0G,250V,5.6Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 58AC2376
MLCC,0805,C0G,250V,5 .6nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,250V,5.6nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175695-1-ND 445-175695-6-ND 39AH0441
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 5600Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details