TDK U.S.A. Corporation Ceramic Capacitors CGA4J3C0G2E392J125AE

Description
3900pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175693-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175693-2-ND
Ceramic Capacitors 445-175693-2-ND
3900pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175693-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175693-6-ND
Ceramic Capacitors 445-175693-6-ND
3900pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175693-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175693-1-ND
Ceramic Capacitors 445-175693-1-ND
3900pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 3900Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3900Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk
39AH0439
Cap, Aec-Q200, 3900Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk 39AH0439
CAP, AEC-Q200, 3900PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3900PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175693-2-ND 445-175693-6-ND 39AH0439
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 3900Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - M39014/011287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details