Mid Voltage (100 to 630V)
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
10000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
TDK CGA4J3C0G2E103J125AA
TDK CGA4J3C0G2E103J125AA
CAP, 0.01µF, 250V, 5%, C0G/NP0, 0805; Capacitance:10000pF;
CAP, AEC-Q200, 10000PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA4J3C0G2E103J125AA | 445-15561-2-ND | 445-15561-6-ND | 1794937 | 68AC4617 | 68AH9336 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 0.01Μf, 250V, 5%, C0G/np0, 0805; Capacitance Tdk | Cap, Aec-Q200, 10000Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF |