TDK U.S.A. Corporation Ceramic Capacitors CGA4J2X8R2A223K125AE

Description
0.022µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA4J2X8R2A223K125AE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA4J2X8R2A223K125AE-ND
Ceramic Capacitors CGA4J2X8R2A223K125AE-ND
0.022µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

0.022µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA4J2X8R2A223K125AE
CAP CER 0.022UF 100V X8R 0805

CAP CER 0.022UF 100V X8R 0805

Supplier's Site
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0438 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
39AH0438
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk 39AH0438
CAP, AEC-Q200, 0.022UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.022UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CGA4J2X8R2A223K125AE-ND CGA4J2X8R2A223K125AE 39AH0438
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 338-1970-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers