TDK U.S.A. Corporation Ceramic Capacitors CGA4J2X7R2A104M125AE

Description
0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15962-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15962-1-ND
Ceramic Capacitors 445-15962-1-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15962-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15962-6-ND
Ceramic Capacitors 445-15962-6-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15962-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15962-2-ND
Ceramic Capacitors 445-15962-2-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4J2X7R2A104M125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J2X7R2A104M125AE
Ceramic Capacitors CGA4J2X7R2A104M125AE
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9389 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9389
Ceramic Capacitors Rohs Compliant Tdk 57AK9389
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-15962-1-ND 445-15962-6-ND CGA4J2X7R2A104M125AE 57AK9389
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Polymer - 228UVR6R3MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers