TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4J2NP02A562J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J2NP02A562J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J2NP02A562J125AA
Multilayer Ceramic Chip Capacitor CGA4J2NP02A562J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15558-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15558-6-ND
Ceramic Capacitors 445-15558-6-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15558-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15558-1-ND
Ceramic Capacitors 445-15558-1-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15558-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15558-2-ND
Ceramic Capacitors 445-15558-2-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA4J2NP02A562J125AA
CAP CER 5600PF 100V NP0 0805

CAP CER 5600PF 100V NP0 0805

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J2NP02A562J125AA 445-15558-6-ND 445-15558-1-ND CGA4J2NP02A562J125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers