TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4J2NP01H333J125AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J2NP01H333J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J2NP01H333J125AA
Multilayer Ceramic Chip Capacitor CGA4J2NP01H333J125AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12629-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12629-1-ND
Ceramic Capacitors 445-12629-1-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12629-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12629-6-ND
Ceramic Capacitors 445-12629-6-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12629-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12629-2-ND
Ceramic Capacitors 445-12629-2-ND
0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795528 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795528
MLCCs - Multilayer Ceramic Capacitors 1795528
TDK CGA4J2NP01H333J125AA

TDK CGA4J2NP01H333J125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794932 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794932
MLCCs - Multilayer Ceramic Capacitors 1794932
TDK CGA4J2NP01H333J125AA

TDK CGA4J2NP01H333J125AA

Supplier's Site
Capacitors - Ceramic Capacitors CGA4J2NP01H333J125AA
CAP CER 0.033UF 50V NP0 0805

CAP CER 0.033UF 50V NP0 0805

Supplier's Site
Ceramic Capacitors - CGA4J2NP01H333J125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J2NP01H333J125AA
Ceramic Capacitors CGA4J2NP01H333J125AA
CAP CER 0.033UF 50V NP0 0805

CAP CER 0.033UF 50V NP0 0805

Supplier's Site Datasheet
Cap, 0.033Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4613 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4613
Cap, 0.033Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4613
CAP, 0.033µF, 50V, 5%, C0G/NP0, 0805; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 0.033µF, 50V, 5%, C0G/NP0, 0805; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J2NP01H333J125AA 445-12629-1-ND 445-12629-6-ND 1795528 CGA4J2NP01H333J125AA CGA4J2NP01H333J125AA 68AC4613
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 0.033Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Single-Layer Film Capacitors
Applications Automotive Automotive Automotive Automotive Automotive; Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers