TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4J2NP01H223J125AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J2NP01H223J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J2NP01H223J125AA
Multilayer Ceramic Chip Capacitor CGA4J2NP01H223J125AA
High Temperature Application

High Temperature Application

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795505 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795505
MLCCs - Multilayer Ceramic Capacitors 1795505
TDK CGA4J2NP01H223J125AA

TDK CGA4J2NP01H223J125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794931 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794931
MLCCs - Multilayer Ceramic Capacitors 1794931
TDK CGA4J2NP01H223J125AA

TDK CGA4J2NP01H223J125AA

Supplier's Site
Ceramic Capacitors - 445-12628-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12628-2-ND
Ceramic Capacitors 445-12628-2-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12628-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12628-1-ND
Ceramic Capacitors 445-12628-1-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12628-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12628-6-ND
Ceramic Capacitors 445-12628-6-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap Ceramic 0.022uF 50V C0G 5% SMD 0805 150°C Blister Plastic T/R - 769-CGA4J2NP01H223J125AA - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.022uF 50V C0G 5% SMD 0805 150°C Blister Plastic T/R
769-CGA4J2NP01H223J125AA
Cap Ceramic 0.022uF 50V C0G 5% SMD 0805 150°C Blister Plastic T/R 769-CGA4J2NP01H223J125AA
Cap Ceramic 0.022uF 50V C0G 5% SMD 0805 150°C Blister Plastic T/R

Cap Ceramic 0.022uF 50V C0G 5% SMD 0805 150°C Blister Plastic T/R

Supplier's Site
Cap, 0.022Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4612 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4612
Cap, 0.022Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4612
CAP, 0.022µF, 50V, 5%, C0G/NP0, 0805; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 0.022µF, 50V, 5%, C0G/NP0, 0805; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0805,np0,50V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 51X7043 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,np0,50V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
51X7043
Mlcc,0805,np0,50V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 51X7043
MLCC,0805,NP0,50V,22 nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,NP0,50V,22nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J2NP01H223J125AA 1795505 445-12628-2-ND 445-12628-6-ND 769-CGA4J2NP01H223J125AA 68AC4612 51X7043
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.022uF 50V C0G 5% SMD 0805 150°C Blister Plastic T/R Cap, 0.022Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk Mlcc,0805,np0,50V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition C0G
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 107SMH016ML6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers