TDK Corporation Multilayer Ceramic Chip Capacitor CGA4J2C0G2A392J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J2C0G2A392J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J2C0G2A392J125AA
Multilayer Ceramic Chip Capacitor CGA4J2C0G2A392J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5756-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5756-1-ND
Ceramic Capacitors 445-5756-1-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5756-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5756-6-ND
Ceramic Capacitors 445-5756-6-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5756-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5756-2-ND
Ceramic Capacitors 445-5756-2-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 3900 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk - 12T1690 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 3900 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk
12T1690
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 3900 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk 12T1690
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 3900 pF, - 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 3900 pF, - 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Cga Series, 3900 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk - 52W9738 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 3900 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk
52W9738
Smd Multilayer Ceramic Capacitor, Cga Series, 3900 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk 52W9738
SMD Multilayer Ceramic Capacitor, CGA Series, 3900 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 3900 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J2C0G2A392J125AA 445-5756-1-ND 445-5756-6-ND 12T1690
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 3900 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details