TDK Corporation Multilayer Ceramic Chip Capacitor CGA4J2C0G1H223J125AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4J2C0G1H223J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4J2C0G1H223J125AA
Multilayer Ceramic Chip Capacitor CGA4J2C0G1H223J125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155196P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155196P
MLCCs - Multilayer Ceramic Capacitors 9155196P
TDK CGA4J2C0G1H223J125AA

TDK CGA4J2C0G1H223J125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155196 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155196
MLCCs - Multilayer Ceramic Capacitors 9155196
TDK CGA4J2C0G1H223J125AA

TDK CGA4J2C0G1H223J125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110073 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110073
MLCCs - Multilayer Ceramic Capacitors 1110073
TDK CGA4J2C0G1H223J125AA

TDK CGA4J2C0G1H223J125AA

Supplier's Site
Singapore, Singapore
0.022UF 50V Capacitor
60-CGA4J2C0G1H223J125AA
0.022UF 50V Capacitor 60-CGA4J2C0G1H223J125AA
CAP CER 0.022UF 50V C0G 0805 Product overview: CGA4J2C0G1H223J125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J2C0G1H223J12 5AA can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 50V C0G 0805 Product overview: CGA4J2C0G1H223J125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4J2C0G1H223J125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-6949-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6949-6-ND
Ceramic Capacitors 445-6949-6-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6949-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6949-1-ND
Ceramic Capacitors 445-6949-1-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6949-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6949-2-ND
Ceramic Capacitors 445-6949-2-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1315718-CGA4J2C0G1H223J125AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1315718-CGA4J2C0G1H223J125AA
Capacitors - Ceramic Capacitors 1315718-CGA4J2C0G1H223J125AA
Win Source Part Number: 1315718-CGA4J2C0G1H2 23J125AA Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Capacitance: 0.022 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1315718-CGA4J2C0G1H223J125AA
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Capacitance: 0.022 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 0.022 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk - 52W9734 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.022 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk
52W9734
Smd Multilayer Ceramic Capacitor, Cga Series, 0.022 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk 52W9734
SMD Multilayer Ceramic Capacitor, CGA Series, 0.022 F, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.022 F, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 0.022 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk - 40Y2275 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.022 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk
40Y2275
Smd Multilayer Ceramic Capacitor, Cga Series, 0.022 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk 40Y2275
SMD Multilayer Ceramic Capacitor, CGA Series, 0.022 F, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.022 F, 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4J2C0G1H223J125AA 9155196P 9155196 60-CGA4J2C0G1H223J125AA 445-6949-6-ND 445-6949-1-ND 1315718-CGA4J2C0G1H223J125AA 52W9734
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.022UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 0.022 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - M39014/011324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers