TDK U.S.A. Corporation Ceramic Capacitors CGA4J1X8R1E105M125AD

Description
1µF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175240-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175240-1-ND
Ceramic Capacitors 445-175240-1-ND
1µF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175240-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175240-2-ND
Ceramic Capacitors 445-175240-2-ND
1µF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x8R,25V,1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 43AC1489 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x8R,25V,1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
43AC1489
Mlcc,0805,x8R,25V,1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 43AC1489
MLCC,0805,X8R,25V,1µ F,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X8R,25V,1µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk - 78AH1439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
78AH1439
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk 78AH1439
CAP, AEC-Q200, 1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-175240-1-ND 43AC1489
Product Name Ceramic Capacitors Mlcc,0805,x8R,25V,1Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Paper Film Capacitors - 204LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers