TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors CGA4J1X7R1E475K125AE

Description
TDK CGA4J1X7R1E475K125AE
Request a Quote Datasheet
Description
TDK CGA4J1X7R1E475K125AE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2427480 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427480
MLCCs - Multilayer Ceramic Capacitors 2427480
TDK CGA4J1X7R1E475K125AE

TDK CGA4J1X7R1E475K125AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427481 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427481
MLCCs - Multilayer Ceramic Capacitors 2427481
TDK CGA4J1X7R1E475K125AE

TDK CGA4J1X7R1E475K125AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427481P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427481P
MLCCs - Multilayer Ceramic Capacitors 2427481P
TDK CGA4J1X7R1E475K125AE

TDK CGA4J1X7R1E475K125AE

Supplier's Site
Ceramic Capacitors - 445-173644-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173644-1-ND
Ceramic Capacitors 445-173644-1-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173644-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173644-6-ND
Ceramic Capacitors 445-173644-6-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173644-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173644-2-ND
Ceramic Capacitors 445-173644-2-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
39AH0424
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk 39AH0424
CAP, AEC-Q200, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0805,x7R,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 92Y5531 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
92Y5531
Mlcc,0805,x7R,25V,4.7Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 92Y5531
MLCC,0805,X7R,25V,4. 7µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,25V,4.7µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA4J1X7R1E475K125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J1X7R1E475K125AE
Ceramic Capacitors CGA4J1X7R1E475K125AE
CAP CER 4.7UF 25V X7R 0805

CAP CER 4.7UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2427480 445-173644-1-ND 445-173644-6-ND 39AH0424 CGA4J1X7R1E475K125AE
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U104M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1855029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details