TDK U.S.A. Corporation Ceramic Capacitors CGA4J1X7R1E155M125AD

Description
1.5µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA4J1X7R1E155M125AD-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA4J1X7R1E155M125AD-ND
Ceramic Capacitors CGA4J1X7R1E155M125AD-ND
1.5µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1.5µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4J1X7R1E155M125AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4J1X7R1E155M125AD
Ceramic Capacitors CGA4J1X7R1E155M125AD
CAP CER 1.5UF 25V X7R 0805 EPOXY

CAP CER 1.5UF 25V X7R 0805 EPOXY

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA4J1X7R1E155M125AD
CAP CER 1.5UF 25V X7R 0805 EPOXY

CAP CER 1.5UF 25V X7R 0805 EPOXY

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGA4J1X7R1E155M125AD-ND CGA4J1X7R1E155M125AD CGA4J1X7R1E155M125AD
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - M30U104M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers