TDK U.S.A. Corporation Ceramic Capacitors CGA4J1C0G2A333J125AE

Description
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175692-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175692-6-ND
Ceramic Capacitors 445-175692-6-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175692-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175692-1-ND
Ceramic Capacitors 445-175692-1-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175692-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175692-2-ND
Ceramic Capacitors 445-175692-2-ND
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.033Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0423 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.033Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
39AH0423
Cap, Aec-Q200, 0.033Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk 39AH0423
CAP, AEC-Q200, 0.033UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.033UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0805,c0G,100V,33Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 58AC2373 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,100V,33Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
58AC2373
Mlcc,0805,c0G,100V,33Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 58AC2373
MLCC,0805,C0G,100V,3 3nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,100V,33nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175692-6-ND 445-175692-1-ND 39AH0423
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.033Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M200H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details