TDK Corporation Multilayer Ceramic Chip Capacitor CGA4F4X7T2W103M085AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4F4X7T2W103M085AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4F4X7T2W103M085AE
Multilayer Ceramic Chip Capacitor CGA4F4X7T2W103M085AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155171 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155171
MLCCs - Multilayer Ceramic Capacitors 9155171
TDK CGA4F4X7T2W103M085AE

TDK CGA4F4X7T2W103M085AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110067 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110067
MLCCs - Multilayer Ceramic Capacitors 1110067
TDK CGA4F4X7T2W103M085AE

TDK CGA4F4X7T2W103M085AE

Supplier's Site
Ceramic Capacitors - 445-7966-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7966-1-ND
Ceramic Capacitors 445-7966-1-ND
10000pF ±20% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

10000pF ±20% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7966-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7966-6-ND
Ceramic Capacitors 445-7966-6-ND
10000pF ±20% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

10000pF ±20% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7966-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7966-2-ND
Ceramic Capacitors 445-7966-2-ND
10000pF ±20% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

10000pF ±20% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 20%, X7T, 450 V, 0805 [2012 Metric] Rohs Compliant Tdk - 52W9730 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 20%, X7T, 450 V, 0805 [2012 Metric] Rohs Compliant Tdk
52W9730
Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 20%, X7T, 450 V, 0805 [2012 Metric] Rohs Compliant Tdk 52W9730
Multilayer Ceramic Capacitor, CGA Series, 0.01 - F, - 20%, X7T, 450 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.01 - F, - 20%, X7T, 450 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4F4X7T2W103M085AE 9155171 445-7966-1-ND 445-7966-6-ND 52W9730
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 20%, X7T, 450 V, 0805 [2012 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M20U473M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers