TDK U.S.A. Corporation Ceramic Capacitors CGA4F4X7T2W103M085AA

Description
10000pF ±20% 450V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 450V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-12796-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12796-1-ND
Ceramic Capacitors 445-12796-1-ND
10000pF ±20% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

10000pF ±20% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12796-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12796-2-ND
Ceramic Capacitors 445-12796-2-ND
10000pF ±20% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

10000pF ±20% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-12796-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details