TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4F4X7T2W103K085AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4F4X7T2W103K085AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4F4X7T2W103K085AE
Multilayer Ceramic Chip Capacitor CGA4F4X7T2W103K085AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8777-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8777-2-ND
Ceramic Capacitors 445-8777-2-ND
10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8777-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8777-6-ND
Ceramic Capacitors 445-8777-6-ND
10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8777-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8777-1-ND
Ceramic Capacitors 445-8777-1-ND
10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

10000pF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 450V, 10%, X7T, 0805; Capacitance Tdk - 68AC4609 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 450V, 10%, X7T, 0805; Capacitance Tdk
68AC4609
Cap, 0.01Μf, 450V, 10%, X7T, 0805; Capacitance Tdk 68AC4609
CAP, 0.01µF, 450V, 10%, X7T, 0805; Capacitance:10000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:CGA Soft Term Series; Operating RoHS Compliant: Yes

CAP, 0.01µF, 450V, 10%, X7T, 0805; Capacitance:10000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:CGA Soft Term Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA4F4X7T2W103K085AE 445-8777-2-ND 445-8777-6-ND 68AC4609
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 450V, 10%, X7T, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details