TDK U.S.A. Corporation Ceramic Capacitors CGA4F4NP02W222J085AA

Description
2200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA4F4NP02W222J085AADKR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA4F4NP02W222J085AACT-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA4F4NP02W222J085AATR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795579 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795579
MLCCs - Multilayer Ceramic Capacitors 1795579
TDK CGA4F4NP02W222J085AA

TDK CGA4F4NP02W222J085AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794925 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794925
MLCCs - Multilayer Ceramic Capacitors 1794925
TDK CGA4F4NP02W222J085AA

TDK CGA4F4NP02W222J085AA

Supplier's Site
Cap, 2200Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4608 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4608
Cap, 2200Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4608
CAP, 2200PF, 450V, 5%, C0G/NP0, 0805; Capacitance:2200pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 2200PF, 450V, 5%, C0G/NP0, 0805; Capacitance:2200pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA4F4NP02W222J085AA
CAP CER 2200PF 450V NP0 0805

CAP CER 2200PF 450V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA4F4NP02W222J085AADKR-ND 445-CGA4F4NP02W222J085AACT-ND 1795579 68AC4608 CGA4F4NP02W222J085AA
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 2200Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details