TDK U.S.A. Corporation Ceramic Capacitors CGA4F4NP02W152J085AA

Description
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA4F4NP02W152J085AATR-ND - DigiKey
Thief River Falls, MN, United States
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA4F4NP02W152J085AACT-ND - DigiKey
Thief River Falls, MN, United States
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA4F4NP02W152J085AADKR-ND - DigiKey
Thief River Falls, MN, United States
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA4F4NP02W152J085AA
CAP CER 1500PF 450V NP0 0805

CAP CER 1500PF 450V NP0 0805

Supplier's Site
Ceramic Capacitors - CGA4F4NP02W152J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4F4NP02W152J085AA
Ceramic Capacitors CGA4F4NP02W152J085AA
CAP CER 1500PF 450V NP0 0805

CAP CER 1500PF 450V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA4F4NP02W152J085AATR-ND 445-CGA4F4NP02W152J085AADKR-ND CGA4F4NP02W152J085AA CGA4F4NP02W152J085AA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details