TDK U.S.A. Corporation Ceramic Capacitors CGA4F4C0G2W152J085AE

Description
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175688-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175688-2-ND
Ceramic Capacitors 445-175688-2-ND
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175688-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175688-6-ND
Ceramic Capacitors 445-175688-6-ND
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175688-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175688-1-ND
Ceramic Capacitors 445-175688-1-ND
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1500Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0419 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1500Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
39AH0419
Cap, Aec-Q200, 1500Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk 39AH0419
CAP, AEC-Q200, 1500PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1500PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175688-2-ND 445-175688-6-ND 39AH0419
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1500Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details