Mid Voltage (100 to 630V)
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
TDK CGA4F4C0G2W152J085AA
TDK CGA4F4C0G2W152J085AA
CAP CER 1500PF 450V C0G 0805
CAP, 1500PF, 450V, 5%, C0G/NP0, 0805; Capacitance:1500pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes
CAP CER 1500PF 450V C0G 0805
| TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA4F4C0G2W152J085AA | 445-15550-6-ND | 445-15550-2-ND | 1795537 | CGA4F4C0G2W152J085AA | 68AC4606 | CGA4F4C0G2W152J085AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 1500Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Technology | Multilayer | Multilayer | Single-Layer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | Automotive; Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF | 0.0015 microF |