TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4F3X7S2A224K085AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4F3X7S2A224K085AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4F3X7S2A224K085AE
Multilayer Ceramic Chip Capacitor CGA4F3X7S2A224K085AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.22UF 100V Capacitor
60-CGA4F3X7S2A224K085AE
0.22UF 100V Capacitor 60-CGA4F3X7S2A224K085AE
CAP CER 0.22UF 100V X7S 0805 Product overview: CGA4F3X7S2A224K085AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4F3X7S2A224K08 5AE can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 100V X7S 0805 Product overview: CGA4F3X7S2A224K085AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4F3X7S2A224K085AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-8784-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8784-6-ND
Ceramic Capacitors 445-8784-6-ND
0.22µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8784-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8784-1-ND
Ceramic Capacitors 445-8784-1-ND
0.22µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8784-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8784-2-ND
Ceramic Capacitors 445-8784-2-ND
0.22µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4F3X7S2A224K085AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4F3X7S2A224K085AE
Ceramic Capacitors CGA4F3X7S2A224K085AE
CAP CER 0.22UF 100V X7S 0805

CAP CER 0.22UF 100V X7S 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
39AH0418
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk 39AH0418
CAP, AEC-Q200, 0.22UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.22UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0805,x7S,100V,0.22Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 93T4802 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7S,100V,0.22Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk
93T4802
Mlcc,0805,x7S,100V,0.22Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk 93T4802
MLCC,0805,X7S,100V,0 .22µF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7S,100V,0.22µF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4F3X7S2A224K085AE 60-CGA4F3X7S2A224K085AE 445-8784-6-ND 445-8784-1-ND CGA4F3X7S2A224K085AE 39AH0418
Product Name Multilayer Ceramic Chip Capacitor 0.22UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2686-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 1725908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details