TDK U.S.A. Corporation Ceramic Capacitors CGA4F3X7R2E472K085AE

Description
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173730-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173730-6-ND
Ceramic Capacitors 445-173730-6-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173730-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173730-2-ND
Ceramic Capacitors 445-173730-2-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173730-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173730-1-ND
Ceramic Capacitors 445-173730-1-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 4700Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0417 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk
39AH0417
Cap, Aec-Q200, 4700Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk 39AH0417
CAP, AEC-Q200, 4700PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4700PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 92Y5529 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
92Y5529
Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk 92Y5529
MLCC,0805,X7R,250V,4 .7nF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,250V,4.7nF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173730-6-ND 445-173730-2-ND 39AH0417
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 4700Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers