TDK U.S.A. Corporation Ceramic Capacitors CGA4F3X7R2E102K085AE

Description
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173680-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173680-2-ND
Ceramic Capacitors 445-173680-2-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173680-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173680-6-ND
Ceramic Capacitors 445-173680-6-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173680-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173680-1-ND
Ceramic Capacitors 445-173680-1-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk
39AH0415
Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk 39AH0415
CAP, AEC-Q200, 1000PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA4F3X7R2E102K085AE
CAP CER 1000PF 250V X7R 0805

CAP CER 1000PF 250V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173680-2-ND 445-173680-6-ND 39AH0415 CGA4F3X7R2E102K085AE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0805 Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M22R224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details