TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4F3C0G2E332J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4F3C0G2E332J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4F3C0G2E332J085AA
Multilayer Ceramic Chip Capacitor CGA4F3C0G2E332J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15549-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15549-1-ND
Ceramic Capacitors 445-15549-1-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15549-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15549-2-ND
Ceramic Capacitors 445-15549-2-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15549-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15549-6-ND
Ceramic Capacitors 445-15549-6-ND
3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1794922 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794922
MLCCs - Multilayer Ceramic Capacitors 1794922
TDK CGA4F3C0G2E332J085AA

TDK CGA4F3C0G2E332J085AA

Supplier's Site
Cap, 3300Pf, 250V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 250V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4605
Cap, 3300Pf, 250V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4605
CAP, 3300PF, 250V, 5%, C0G/NP0, 0805; Capacitance:3300pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 3300PF, 250V, 5%, C0G/NP0, 0805; Capacitance:3300pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 97W8266 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
97W8266
Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk 97W8266
MLCC,0805,C0G,250V,3 .3nF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,250V,3.3nF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA4F3C0G2E332J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4F3C0G2E332J085AA
Ceramic Capacitors CGA4F3C0G2E332J085AA
CAP CER 3300PF 250V C0G 0805

CAP CER 3300PF 250V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4F3C0G2E332J085AA 445-15549-1-ND 445-15549-6-ND 1794922 68AC4605 97W8266 CGA4F3C0G2E332J085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 3300Pf, 250V, 5%, C0G/np0, 0805; Capacitance Tdk Mlcc,0805,c0G,250V,3.3Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details