TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4F3C0G2E152J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4F3C0G2E152J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4F3C0G2E152J085AA
Multilayer Ceramic Chip Capacitor CGA4F3C0G2E152J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5761-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5761-6-ND
Ceramic Capacitors 445-5761-6-ND
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5761-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5761-1-ND
Ceramic Capacitors 445-5761-1-ND
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5761-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5761-2-ND
Ceramic Capacitors 445-5761-2-ND
1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
TDK CGA4F3C0G2E152J085AA SMD Multilayer Ceramic Capacitor, 0805 [2012 Metric], 1500 pF, 250 V,5%, C0G / NP0, CGA Series - 769-CGA4F3C0G2E152J085AA - Utmel Electronic Limited
Hong Kong, China
TDK CGA4F3C0G2E152J085AA SMD Multilayer Ceramic Capacitor, 0805 [2012 Metric], 1500 pF, 250 V,5%, C0G / NP0, CGA Series
769-CGA4F3C0G2E152J085AA
TDK CGA4F3C0G2E152J085AA SMD Multilayer Ceramic Capacitor, 0805 [2012 Metric], 1500 pF, 250 V,5%, C0G / NP0, CGA Series 769-CGA4F3C0G2E152J085AA
TDK CGA4F3C0G2E152J085AA SMD Multilayer Ceramic Capacitor, 0805 [2012 Metric], 1500 pF, 250 V,5%, C0G / NP0, CGA Series

TDK CGA4F3C0G2E152J085AA SMD Multilayer Ceramic Capacitor, 0805 [2012 Metric], 1500 pF, 250 V,5%, C0G / NP0, CGA Series

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA4F3C0G2E152J085AA 445-5761-6-ND 445-5761-1-ND 769-CGA4F3C0G2E152J085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors TDK CGA4F3C0G2E152J085AA SMD Multilayer Ceramic Capacitor, 0805 [2012 Metric], 1500 pF, 250 V,5%, C0G / NP0, CGA Series
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details