TDK Corporation Multilayer Ceramic Chip Capacitor CGA4F3C0G2E102J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4F3C0G2E102J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4F3C0G2E102J085AA
Multilayer Ceramic Chip Capacitor CGA4F3C0G2E102J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5759-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5759-6-ND
Ceramic Capacitors 445-5759-6-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5759-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5759-2-ND
Ceramic Capacitors 445-5759-2-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5759-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5759-1-ND
Ceramic Capacitors 445-5759-1-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 250V Capacitor
60-CGA4F3C0G2E102J085AA
1000PF 250V Capacitor 60-CGA4F3C0G2E102J085AA
CAP CER 1000PF 250V C0G 0805 Product overview: CGA4F3C0G2E102J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4F3C0G2E102J08 5AA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250V C0G 0805 Product overview: CGA4F3C0G2E102J085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA4F3C0G2E102J085AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 5%, C0G / Np0, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk - 52W9726 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 5%, C0G / Np0, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk
52W9726
Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 5%, C0G / Np0, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk 52W9726
Multilayer Ceramic Capacitor, CGA Series, 1000 pF, - 5%, C0G / NP0, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1000 pF, - 5%, C0G / NP0, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4F3C0G2E102J085AA 445-5759-6-ND 445-5759-2-ND 60-CGA4F3C0G2E102J085AA 52W9726
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1000PF 250V Capacitor Multilayer Ceramic Capacitor, Cga Series, 1000 Pf, 5%, C0G / Np0, 250 V, 0805 [2012 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C1206C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details