TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4F2X8R2A103K085AD

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4F2X8R2A103K085AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4F2X8R2A103K085AD
Multilayer Ceramic Chip Capacitor CGA4F2X8R2A103K085AD
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9939-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9939-2-ND
Ceramic Capacitors 445-9939-2-ND
10000pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9939-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9939-6-ND
Ceramic Capacitors 445-9939-6-ND
10000pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9939-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9939-1-ND
Ceramic Capacitors 445-9939-1-ND
10000pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 100V, 10%, X8R, 0805; Capacitance Tdk - 68AC4604 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 10%, X8R, 0805; Capacitance Tdk
68AC4604
Cap, 0.01Μf, 100V, 10%, X8R, 0805; Capacitance Tdk 68AC4604
CAP, 0.01µF, 100V, 10%, X8R, 0805; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 100V, 10%, X8R, 0805; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA4F2X8R2A103K085AD 445-9939-2-ND 445-9939-6-ND 68AC4604
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 100V, 10%, X8R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011343 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details