TDK U.S.A. Corporation Ceramic Capacitors CGA4F2X7R2A103K085AE

Description
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173643-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173643-6-ND
Ceramic Capacitors 445-173643-6-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173643-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173643-1-ND
Ceramic Capacitors 445-173643-1-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173643-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173643-2-ND
Ceramic Capacitors 445-173643-2-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA4F2X7R2A103K085AE
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Supplier's Site
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0410 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
39AH0410
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk 39AH0410
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173643-6-ND 445-173643-1-ND CGA4F2X7R2A103K085AE 39AH0410
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details