TDK U.S.A. Corporation Ceramic Capacitors CGA4C4NP02W221J060AA

Description
220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172583-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172583-2-ND
Ceramic Capacitors 445-172583-2-ND
220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172583-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172583-1-ND
Ceramic Capacitors 445-172583-1-ND
220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172583-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172583-6-ND
Ceramic Capacitors 445-172583-6-ND
220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1794917 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794917
MLCCs - Multilayer Ceramic Capacitors 1794917
TDK CGA4C4NP02W221J060AA

TDK CGA4C4NP02W221J060AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795416 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795416
MLCCs - Multilayer Ceramic Capacitors 1795416
TDK CGA4C4NP02W221J060AA

TDK CGA4C4NP02W221J060AA

Supplier's Site
Cap, 220Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4601 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4601
Cap, 220Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4601
CAP, 220PF, 450V, 5%, C0G/NP0, 0805; Capacitance:220pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 450V, 5%, C0G/NP0, 0805; Capacitance:220pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA4C4NP02W221J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4C4NP02W221J060AA
Ceramic Capacitors CGA4C4NP02W221J060AA
CAP CER 220PF 450V NP0 0805

CAP CER 220PF 450V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-172583-2-ND 445-172583-6-ND 1794917 68AC4601 CGA4C4NP02W221J060AA
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 220Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Capacitors - 1711168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details