TDK U.S.A. Corporation Ceramic Capacitors CGA4C4NP02W102J060AA

Description
1000pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172591-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172591-2-ND
Ceramic Capacitors 445-172591-2-ND
1000pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172591-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172591-1-ND
Ceramic Capacitors 445-172591-1-ND
1000pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172591-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172591-6-ND
Ceramic Capacitors 445-172591-6-ND
1000pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1000Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4600 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4600
Cap, 1000Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4600
CAP, 1000PF, 450V, 5%, C0G/NP0, 0805; Capacitance:1000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 1000PF, 450V, 5%, C0G/NP0, 0805; Capacitance:1000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-172591-2-ND 445-172591-6-ND 68AC4600
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details