TDK U.S.A. Corporation Ceramic Capacitors CGA4C4C0G2W221J060AE

Description
220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175682-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175682-1-ND
Ceramic Capacitors 445-175682-1-ND
220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175682-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175682-6-ND
Ceramic Capacitors 445-175682-6-ND
220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175682-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175682-2-ND
Ceramic Capacitors 445-175682-2-ND
220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 220Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0404 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
39AH0404
Cap, Aec-Q200, 220Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk 39AH0404
CAP, AEC-Q200, 220PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 220PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175682-1-ND 445-175682-6-ND 39AH0404
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 220Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 157UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers