TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA4C4C0G2W151J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA4C4C0G2W151J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA4C4C0G2W151J060AA
Multilayer Ceramic Chip Capacitor CGA4C4C0G2W151J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795566 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795566
MLCCs - Multilayer Ceramic Capacitors 1795566
TDK CGA4C4C0G2W151J060AA

TDK CGA4C4C0G2W151J060AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794909 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794909
MLCCs - Multilayer Ceramic Capacitors 1794909
TDK CGA4C4C0G2W151J060AA

TDK CGA4C4C0G2W151J060AA

Supplier's Site
Ceramic Capacitors - 445-15539-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15539-2-ND
Ceramic Capacitors 445-15539-2-ND
150pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15539-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15539-6-ND
Ceramic Capacitors 445-15539-6-ND
150pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15539-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15539-1-ND
Ceramic Capacitors 445-15539-1-ND
150pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA4C4C0G2W151J060AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA4C4C0G2W151J060AA
Ceramic Capacitors CGA4C4C0G2W151J060AA
CAP CER 150PF 450V C0G 0805

CAP CER 150PF 450V C0G 0805

Supplier's Site Datasheet
Cap, 150Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk - 68AC4594 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
68AC4594
Cap, 150Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk 68AC4594
CAP, 150PF, 450V, 5%, C0G/NP0, 0805; Capacitance:150pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 150PF, 450V, 5%, C0G/NP0, 0805; Capacitance:150pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA4C4C0G2W151J060AA 1795566 445-15539-2-ND 445-15539-6-ND CGA4C4C0G2W151J060AA 68AC4594
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 450V, 5%, C0G/np0, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers