TDK U.S.A. Corporation Ceramic Capacitors CGA4C4C0G2W101J060AE

Description
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175678-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175678-6-ND
Ceramic Capacitors 445-175678-6-ND
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175678-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175678-1-ND
Ceramic Capacitors 445-175678-1-ND
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175678-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175678-2-ND
Ceramic Capacitors 445-175678-2-ND
100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 100Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk - 39AH0400 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
39AH0400
Cap, Aec-Q200, 100Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk 39AH0400
CAP, AEC-Q200, 100PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 450V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0805,c0G,450V,100Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 58AC2359 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,c0G,450V,100Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk
58AC2359
Mlcc,0805,c0G,450V,100Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk 58AC2359
MLCC,0805,C0G,450V,1 00pF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,C0G,450V,100pF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175678-6-ND 445-175678-1-ND 39AH0400
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 100Pf, 450V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 108SVL6R3MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details